icotek GmbH Cable Entry Frames KEL-ER

Description
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-ER-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. Advantages Protection class IP65 (by using single inserts) Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easlily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444 Vibration proof
Description
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-ER-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. Advantages Protection class IP65 (by using single inserts) Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easlily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444 Vibration proof

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames - KEL-ER - icotek GmbH
Eschach, Germany
Cable Entry Frames
KEL-ER
Cable Entry Frames KEL-ER
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-ER-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. Advantages Protection class IP65 (by using single inserts) Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easlily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444 Vibration proof

Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-ER-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments.

Advantages

  • Protection class IP65 (by using single inserts)
  • Warranty of pre-terminated cables remains
  • Retrofitting and maintenance can be carried out easlily and quickly
  • High packing density, wide variety of frames and inserts
  • Strain relief according to EN 50262 / EN 62444
  • Vibration proof
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-ER
Product Name Cable Entry Frames
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 1 to 40
Diameter 0.08 to 1.34 inch (2 to 34 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Cable Entry Plates - KEL-DP Round - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 4 to 35
View Details
KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12 - 43816 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 14
Diameter 0.64 inch (16 mm)
View Details