icotek GmbH Cable Entry Plates KEL-DPZ-E

Description
The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Space saving shape Dual sealing of cables according to IP66 High packing density Assembly within seconds
Description
The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Space saving shape Dual sealing of cables according to IP66 High packing density Assembly within seconds

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DPZ-E - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DPZ-E
Cable Entry Plates KEL-DPZ-E
The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Space saving shape Dual sealing of cables according to IP66 High packing density Assembly within seconds

The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

Advantages

  • Space saving shape
  • Dual sealing of cables according to IP66
  • High packing density
  • Assembly within seconds
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DPZ-E
Product Name Cable Entry Plates
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP66
Number of Cables 7 to 21
Diameter 0.13 to 0.47 inch (3 to 12 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 43811.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 18
Diameter 0.31 inch (8 mm)
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Cable Entry Frames - KEL-E - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 20
View Details