icotek GmbH Cable Entry Frames KEL 24 Extensions

Description
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 60 cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density Strain relief according to EN 50262 / EN 62444
Description
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 60 cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density Strain relief according to EN 50262 / EN 62444

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames - KEL 24  Extensions - icotek GmbH
Eschach, Germany
Cable Entry Frames
KEL 24 Extensions
Cable Entry Frames KEL 24 Extensions
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 60 cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density Strain relief according to EN 50262 / EN 62444

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 60 cables.

Advantages

  • Warranty of pre-terminated cables remains
  • Retrofitting and maintenance can be carried out easily and quickly
  • High packing density
  • Strain relief according to EN 50262 / EN 62444
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL 24 Extensions
Product Name Cable Entry Frames
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 60
Diameter 0.08 to 1.34 inch (2 to 34 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Cable Entry Frames - KEL-QUICK - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 40
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 - 43450 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP64; UL Type 12
Number of Cables 6
Diameter 0.48 inch (12 mm)
View Details