icotek GmbH Cable Entry Inserts KEL-JUMBO Flex

Description
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds Non-flexible cables, pipes and conduits can be routed at angled positions Small installation dimensions (88 x 88 mm)
Description
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds Non-flexible cables, pipes and conduits can be routed at angled positions Small installation dimensions (88 x 88 mm)

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Inserts - KEL-JUMBO Flex - icotek GmbH
Eschach, Germany
Cable Entry Inserts
KEL-JUMBO Flex
Cable Entry Inserts KEL-JUMBO Flex
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds Non-flexible cables, pipes and conduits can be routed at angled positions Small installation dimensions (88 x 88 mm)

The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines.

Cutting of KEL-JUMBO flex inserts:

  • Cable diameter less 25%
  • The corresponding diameters are marked on the insert

Advantages

  • Assembly within seconds
  • Non-flexible cables, pipes and conduits can be routed at angled positions
  • Small installation dimensions (88 x 88 mm)
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-JUMBO Flex
Product Name Cable Entry Inserts
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1
Diameter 3.46 inch (88 mm)
Transit Features Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 - 43469 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP64; UL Type 12
Number of Cables 16
Diameter 0.50 inch (13 mm)
View Details
Double Protection Gland - CED12 - Eldon Enclosures
Specs
Diameter 0.49 inch (12.5 mm)
Frame Material Plastic
View Details
Cable Entry Frames - KEL 183 - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 16
View Details