icotek GmbH Cable Entry Frames KEL

Description
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. The split KT insert matching the cable diameter is placed around the cable and inserted into the cable entry frame. Either a cut out of 36 mm or 46 mm width can be chosen depending on the cables being routed. This flexibility is perfect for pre-terminated cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444
Description
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. The split KT insert matching the cable diameter is placed around the cable and inserted into the cable entry frame. Either a cut out of 36 mm or 46 mm width can be chosen depending on the cables being routed. This flexibility is perfect for pre-terminated cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames - KEL - icotek GmbH
Eschach, Germany
Cable Entry Frames
KEL
Cable Entry Frames KEL
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. The split KT insert matching the cable diameter is placed around the cable and inserted into the cable entry frame. Either a cut out of 36 mm or 46 mm width can be chosen depending on the cables being routed. This flexibility is perfect for pre-terminated cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. The split KT insert matching the cable diameter is placed around the cable and inserted into the cable entry frame. Either a cut out of 36 mm or 46 mm width can be chosen depending on the cables being routed. This flexibility is perfect for pre-terminated cables.

Advantages

  • Warranty of pre-terminated cables remains
  • Retrofitting and maintenance can be carried out
    easily and quickly
  • High packing density, wide variety of frames and inserts
  • Strain relief according to EN 50262 / EN 62444
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL
Product Name Cable Entry Frames
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 40
Diameter 0.08 to 1.34 inch (2 to 34 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X* - 48204.600 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 4
Diameter 0.63 inch (16 mm)
View Details
Cable Entry - CEP2429 - Eldon Enclosures
Eldon Enclosures
Specs
Frame Material Plastic
View Details
Cable Entry Plates - KEL-DP-E - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP64
Number of Cables 7 to 21
View Details