icotek GmbH Cable Entry Plates KEL-DP 24

Description
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall-thickness up to 1.5 - 4.0 mm Protection Class IP64
Description
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall-thickness up to 1.5 - 4.0 mm Protection Class IP64

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DP 24 - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DP 24
Cable Entry Plates KEL-DP 24
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall-thickness up to 1.5 - 4.0 mm Protection Class IP64

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs.

Advantages

  • Quick and easy assembly, no tools required
  • High packing density
  • Cost-effective
  • For wall-thickness up to 1.5 - 4.0 mm
  • Protection Class IP64
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DP 24
Product Name Cable Entry Plates
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP64
Number of Cables 12 to 50
Diameter 0.21 to 0.63 inch (5 to 16 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 43816.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 14
Diameter 0.64 inch (16 mm)
View Details