icotek GmbH Cable Entry Plates KEL-DPZ 24

Description
KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole standard industrial connectors. The assembly of the KEL-DPZ with cables or pneumatic hoses can be done within seconds. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP 65 Automatic seal and strain relief for the cable
Description
KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole standard industrial connectors. The assembly of the KEL-DPZ with cables or pneumatic hoses can be done within seconds. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP 65 Automatic seal and strain relief for the cable

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DPZ 24 - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DPZ 24
Cable Entry Plates KEL-DPZ 24
KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole standard industrial connectors. The assembly of the KEL-DPZ with cables or pneumatic hoses can be done within seconds. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP 65 Automatic seal and strain relief for the cable

KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole standard industrial connectors. The assembly of the KEL-DPZ with cables or pneumatic hoses can be done within seconds. ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

Advantages

  • Assembly within seconds
  • High packing density
  • Dual sealing of cables according to IP 65
  • Automatic seal and strain relief for the cable
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DPZ 24
Product Name Cable Entry Plates
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 14 to 121
Diameter 0.06 to 0.87 inch (2 to 22 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Cable Entry Frames - KEL-QUICK - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 40
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42147.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 6
Diameter 1.38 inch (35 mm)
View Details