Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TRANSITS
ICOTEK GMBH
58210.0835 -- ICTK BRUSH PASS-THROUGH FRAMES
icotek GmbH
ICTK Brush Pass-Through Frames
58210.0835
Description
KDR-BES-U TS8-1000 (835mm)
Galco Industrial Electronics
Done
Description
KDR-BES-U TS8-1000 (835mm)
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Brush Pass-Through Frames
58210.0835
ICTK Brush Pass-Through Frames
58210.0835
KDR-BES-U TS8-1000 (835mm)
KDR-BES-U TS8-1000 (835mm)
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Cable Transits
Product Number
58210.0835
Product Name
ICTK Brush Pass-Through Frames
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Covers
245813
View Details
Legrand
FlameStopper Thru-Wall and Thru-Floor Fittings - FS
Specs
Features
Firestop; Accommodates Pre-terminated Cables
Application
Fire Protection
Shape
Square / Rectangular
View Details
icotek GmbH
Cable Entry Plates
KEL-DPZ-B
Specs
Features
Firestop; Explosion Proof
Ratings
Flame Class UL-94V, Protection Class IP66
Number of Cables
13 to 25
View Details
PolyPhaser Corporation
3 Port, Coaxial, Grounded, Building Entrance Panel
3PEEP
Specs
Number of Cables
3
Diameter
3.12 inch (79 mm)
Application
Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details