icotek GmbH Cable Entry Plates KEL-DPZ-B

Description
The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Space saving shape Dual sealing of cables according to IP66 High packing density Assembly within seconds
Description
The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Space saving shape Dual sealing of cables according to IP66 High packing density Assembly within seconds

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DPZ-B - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DPZ-B
Cable Entry Plates KEL-DPZ-B
The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Space saving shape Dual sealing of cables according to IP66 High packing density Assembly within seconds

The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the membrane, it is immediately sealed and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

Advantages

  • Space saving shape
  • Dual sealing of cables according to IP66
  • High packing density
  • Assembly within seconds
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DPZ-B
Product Name Cable Entry Plates
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP66
Number of Cables 13 to 25
Diameter 0.13 to 0.87 inch (3 to 22 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
Flange Enclosure - KEL-FG - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 40
View Details
8 Port, Modular, Coaxial, Earthed Entrance Panel - 8PEEP-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details