icotek GmbH Cable Entry Plates KEL-DP-E

Description
The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall-thickness up to 1.5 - 2.5 mm Protection Class IP64
Description
The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall-thickness up to 1.5 - 2.5 mm Protection Class IP64

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DP-E - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DP-E
Cable Entry Plates KEL-DP-E
The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall-thickness up to 1.5 - 2.5 mm Protection Class IP64

The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP64). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs.

Advantages

  • Quick and easy assembly, no tools required
  • High packing density
  • Cost-effective
  • For wall-thickness up to 1.5 - 2.5 mm
  • Protection Class IP64
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DP-E
Product Name Cable Entry Plates
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP64
Number of Cables 7 to 21
Diameter 0.26 to 0.48 inch (6 to 12 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

8 Port, Modular, Coaxial, Earthed Entrance Panel - 8PEEP-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42255 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Application Industrial
Method Screw type mounting, Snap-in with KEL-SNAP
View Details