icotek GmbH Split Cable Glands KVT-W90

Description
The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages Installation at an angle of 90° to the enclosure wall Insertion of pre-terminated cables and conduits Warranty of pre-terminated cables remains Suitable for standard or metric cut-outs
Description
The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages Installation at an angle of 90° to the enclosure wall Insertion of pre-terminated cables and conduits Warranty of pre-terminated cables remains Suitable for standard or metric cut-outs

Suppliers

Company
Product
Description
Supplier Links
Split Cable Glands - KVT-W90 - icotek GmbH
Eschach, Germany
Split Cable Glands
KVT-W90
Split Cable Glands KVT-W90
The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages Installation at an angle of 90° to the enclosure wall Insertion of pre-terminated cables and conduits Warranty of pre-terminated cables remains Suitable for standard or metric cut-outs

The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user.

Advantages

  • Installation at an angle of 90° to the enclosure wall
  • Insertion of pre-terminated cables and conduits
  • Warranty of pre-terminated cables remains
  • Suitable for standard or metric cut-outs
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KVT-W90
Product Name Split Cable Glands
Features Firestop
Ratings UL94-V0, Self-extinguishing IP54, with Gasket and Correct Selection of the Cable Inserts
Number of Cables 1 to 16
Diameter 0.45 inch (11.5 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42208.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 45
Diameter 1.38 inch (35 mm)
View Details
Cable Entry - CCG00 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.00 inch (0 mm)
Frame Material Plastic
View Details
Cable Entry Plates - KEL-DP 24 - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP64
Number of Cables 12 to 50
View Details