icotek GmbH Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| Product description The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. | |
| Product description The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited... | |
| KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated... | |
| KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up... | |
| QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small... | |
| The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable directly... | |
| The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry... | |
| The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable directly... |