icotek GmbH Mounting Frames KEL-SNAP

Description
The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus pre-fabricated multi-pole connectors can be used. Protection class IP54. Advantages Upon disassembly (e.g. maintenance) screwing and unscrewing of KEL frame is not necessary Previously assembled KEL frames are quickly and easily attached Integrated gasket Drilling template identical to KEL frame
Description
The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus pre-fabricated multi-pole connectors can be used. Protection class IP54. Advantages Upon disassembly (e.g. maintenance) screwing and unscrewing of KEL frame is not necessary Previously assembled KEL frames are quickly and easily attached Integrated gasket Drilling template identical to KEL frame

Suppliers

Company
Product
Description
Supplier Links
Mounting Frames - KEL-SNAP - icotek GmbH
Eschach, Germany
Mounting Frames
KEL-SNAP
Mounting Frames KEL-SNAP
The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus pre-fabricated multi-pole connectors can be used. Protection class IP54. Advantages Upon disassembly (e.g. maintenance) screwing and unscrewing of KEL frame is not necessary Previously assembled KEL frames are quickly and easily attached Integrated gasket Drilling template identical to KEL frame

The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus pre-fabricated multi-pole connectors can be used. Protection class IP54.

Advantages

  • Upon disassembly (e.g. maintenance) screwing and unscrewing of KEL frame is not necessary
  • Previously assembled KEL frames are quickly and easily attached
  • Integrated gasket
  • Drilling template identical to KEL frame
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-SNAP
Product Name Mounting Frames
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Application Industrial; Panel; Railway; Telecommunications
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
Cable Entry - CCG06 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.24 to 0.28 inch (6 to 7 mm)
Frame Material Plastic
View Details