icotek GmbH Split Cable Glands QVT

Description
QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small machines, devices and instruments due to its extremly small structure. Advantages Compact and small structure Routing of assembled cables Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly Suitable for metric or standard hole sizes
Description
QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small machines, devices and instruments due to its extremly small structure. Advantages Compact and small structure Routing of assembled cables Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly Suitable for metric or standard hole sizes

Suppliers

Company
Product
Description
Supplier Links
Split Cable Glands - QVT - icotek GmbH
Eschach, Germany
Split Cable Glands
QVT
Split Cable Glands QVT
QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small machines, devices and instruments due to its extremly small structure. Advantages Compact and small structure Routing of assembled cables Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly Suitable for metric or standard hole sizes

QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small machines, devices and instruments due to its extremly small structure.

Advantages

  • Compact and small structure
  • Routing of assembled cables
  • Warranty of pre-terminated cables remains
  • Retrofitting and maintenance can be carried out easily and quickly
  • Suitable for metric or standard hole sizes
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number QVT
Product Name Split Cable Glands
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
Diameter 0.63 to 1.97 inch (16 to 50 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X* - 48247.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 7
Diameter 1.38 inch (35 mm)
View Details
Cable Entry - CCG06 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.24 to 0.28 inch (6 to 7 mm)
Frame Material Plastic
View Details
Cable Entry Frames - KEL 24  Extensions - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 60
View Details