icotek GmbH Cable Entry Frames KEL 16 Extension

Description
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 48 cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density Strain relief according to EN 50262 / EN 62444
Description
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 48 cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density Strain relief according to EN 50262 / EN 62444

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames - KEL 16 Extension - icotek GmbH
Eschach, Germany
Cable Entry Frames
KEL 16 Extension
Cable Entry Frames KEL 16 Extension
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 48 cables. Advantages Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density Strain relief according to EN 50262 / EN 62444

The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective routing solution for up to 48 cables.

Advantages

  • Warranty of pre-terminated cables remains
  • Retrofitting and maintenance can be carried out easily and quickly
  • High packing density
  • Strain relief according to EN 50262 / EN 62444
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL 16 Extension
Product Name Cable Entry Frames
Features Firestop
Ratings UL94-V0, IP 54
Number of Cables 1 to 48
Diameter 0.08 to 1.34 inch (2 to 34 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Cable Entry For Flat Cables - KEL-FL - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 4
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
KEL 183 | Split Multi Cable Transit Frames- for Cables with Diameters of up to 75 mm / IP54 / UL Type 12 - 47255.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 64
Diameter 0.67 inch (17 mm)
View Details