Lumberg Automation - A Belden Brand Single Ended Cordset, Din Valve, 5M; Connector Type A Lumberg Automation VAD 1A-1-3-226/5M

Description
SINGLE ENDED CORDSET, DIN VALVE, 5M; Connector Type A:DIN Valve Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:DIN Valve ConnectorRoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED CORDSET, DIN VALVE, 5M; Connector Type A:DIN Valve Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:DIN Valve ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Cordset, Din Valve, 5M; Connector Type A Lumberg Automation - 05X9114 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Cordset, Din Valve, 5M; Connector Type A Lumberg Automation
05X9114
Single Ended Cordset, Din Valve, 5M; Connector Type A Lumberg Automation 05X9114
SINGLE ENDED CORDSET, DIN VALVE, 5M; Connector Type A:DIN Valve Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:DIN Valve ConnectorRoHS Compliant: Yes

SINGLE ENDED CORDSET, DIN VALVE, 5M; Connector Type A:DIN Valve Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:DIN Valve ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9114
Product Name Single Ended Cordset, Din Valve, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details