Lumberg Automation - A Belden Brand Sensor Cord, 5P M12 Plug-Rcpt, 3.3 ; Connector Type A Lumberg Automation RST5-RKT5-647/1M

Description
SENSOR CORD, 5P M12 PLUG-RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 PLUG-RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Plug-Rcpt, 3.3 ; Connector Type A Lumberg Automation - 47AC3114 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Rcpt, 3.3 ; Connector Type A Lumberg Automation
47AC3114
Sensor Cord, 5P M12 Plug-Rcpt, 3.3 ; Connector Type A Lumberg Automation 47AC3114
SENSOR CORD, 5P M12 PLUG-RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3114
Product Name Sensor Cord, 5P M12 Plug-Rcpt, 3.3 ; Connector Type A Lumberg Automation
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details