SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05X9097 |
| Product Name | Sensor Cordset, M12 4 Position Male To Female, 2M; Connector Type A Lumberg Automation |
| Cable Length | 6.56 ft (20 dm) |