SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05X9093 |
| Product Name | Sensor Cordset, M12 4 Position Male To Female, 5M; Connector Type A Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) |