Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Plug-Free End, 5M; Cable Length Metric Lumberg Automation RST 4T-740/5 M

Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Free End, 5M; Cable Length Metric Lumberg Automation - 80Y6285 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 5M; Cable Length Metric Lumberg Automation
80Y6285
Sensor Cord, 4P, M12 Plug-Free End, 5M; Cable Length Metric Lumberg Automation 80Y6285
SENSOR CORD, 4P, M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6285
Product Name Sensor Cord, 4P, M12 Plug-Free End, 5M; Cable Length Metric Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details