Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M12 5 Position Male, 2M; Connector Type A Lumberg Automation RST 5-612/2M

Description
SINGLE ENDED SENSOR CORDSET, M12 5 POSITION MALE, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, M12 5 POSITION MALE, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M12 5 Position Male, 2M; Connector Type A Lumberg Automation - 05X9112 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 5 Position Male, 2M; Connector Type A Lumberg Automation
05X9112
Single Ended Sensor Cordset, M12 5 Position Male, 2M; Connector Type A Lumberg Automation 05X9112
SINGLE ENDED SENSOR CORDSET, M12 5 POSITION MALE, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 5 POSITION MALE, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9112
Product Name Single Ended Sensor Cordset, M12 5 Position Male, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-TNCA-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Connecting cable - NEBU-M8G3-K-2.5-M8G4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details