Lumberg Automation - A Belden Brand Sensor Cord, 5P, M12 Plug-M8 Rcpt, 3M; Cable Length Metric Lumberg Automation RSWT 5-RKM 5-293/3 M

Description
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 3M; Cable Length Metric Lumberg Automation - 80Y6419 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 3M; Cable Length Metric Lumberg Automation
80Y6419
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 3M; Cable Length Metric Lumberg Automation 80Y6419
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6419
Product Name Sensor Cord, 5P, M12 Plug-M8 Rcpt, 3M; Cable Length Metric Lumberg Automation
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details