SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05X9092 |
| Product Name | Sensor Cordset, M12 4 Position Male To Female, 3M; Connector Type A Lumberg Automation |
| Cable Length | 9.84 ft (30 dm) |