Lumberg Automation - A Belden Brand Lead,pur, M12 Plug-Free End, 4P, 2M; Connector To Connector Lumberg Automation RST 4-225/2 M

Description
LEAD,PUR, M12 PLUG-FREE END, 4P, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector TypeRoHS Compliant: Yes
Datasheet
Description
LEAD,PUR, M12 PLUG-FREE END, 4P, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead,pur, M12 Plug-Free End, 4P, 2M; Connector To Connector Lumberg Automation - 47T2393 - Newark, An Avnet Company
Chicago, IL, United States
Lead,pur, M12 Plug-Free End, 4P, 2M; Connector To Connector Lumberg Automation
47T2393
Lead,pur, M12 Plug-Free End, 4P, 2M; Connector To Connector Lumberg Automation 47T2393
LEAD,PUR, M12 PLUG-FREE END, 4P, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector TypeRoHS Compliant: Yes

LEAD,PUR, M12 PLUG-FREE END, 4P, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47T2393
Product Name Lead,pur, M12 Plug-Free End, 4P, 2M; Connector To Connector Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1474659-1-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Stability Cables - SF-SMA-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Motor cable - NEBM-T1G8-E-25-Q7N-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details