Lumberg Automation - A Belden Brand RST 3U-688/...M

Description
Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RST 3U-688/...M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RST 3U-688/...M
RST 3U-688/...M
Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.

Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number RST 3U-688/...M
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details