Lumberg Automation - A Belden Brand Sensor Cord, 8P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation RSTS 8Y-922/10 M

Description
SENSOR CORD, 8P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes
Description
SENSOR CORD, 8P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation - 39AH7096 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation
39AH7096
Sensor Cord, 8P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation 39AH7096
SENSOR CORD, 8P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39AH7096
Product Name Sensor Cord, 8P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details