SENSOR CORD, 4P, M12 PLUG-FREE END, 15M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6263 |
| Product Name | Sensor Cord, 4P, M12 Plug-Free End, 15M; Connector Type A Lumberg Automation |
| Cable Length | 49.21 ft (150 dm) |