Lumberg Automation - A Belden Brand Sensor Cord, 5P, M12 Plug-M8 Rcpt, 15M; Cable Length Metric Lumberg Automation RSWT 5-RKM 5-507/15 M

Description
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 15M; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 15M; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 15M; Cable Length Metric Lumberg Automation - 80Y6433 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 15M; Cable Length Metric Lumberg Automation
80Y6433
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 15M; Cable Length Metric Lumberg Automation 80Y6433
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 15M; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 15M; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:-; Connector Type A:M12 Sensor Right Angle 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6433
Product Name Sensor Cord, 5P, M12 Plug-M8 Rcpt, 15M; Cable Length Metric Lumberg Automation
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-411013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details