Lumberg Automation - A Belden Brand RST 3 U-618/...F

Description
Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RST 3 U-618/...F - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RST 3 U-618/...F
RST 3 U-618/...F
Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.

Micro (1/2-20), Single Ended Cordset, Male Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number RST 3 U-618/...F
Cable Length 6 to 20 ft (18.29 to 60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 015293-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details