Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation RST 4S-703/2 M

Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation - 80Y6260 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation
80Y6260
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation 80Y6260
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6260
Product Name Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - MC with HVA 280 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details