Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation RST 4-602/2M

Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RST Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RST Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation - 12X0691 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation
12X0691
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation 12X0691
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RST Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RST Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12X0691
Product Name Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers