SENSOR CORD, 5P M12 PLUG-RCPT, 16.4 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47AC3122 |
| Product Name | Sensor Cord, 5P M12 Plug-Rcpt, 16.4 ; Connector Type A Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) |