SENSOR CORD, 5P, M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type A:M12 Sensor Straight 5 Position Plug; Connector Type B:Free End; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6333 |
| Product Name | Sensor Cord, 5P, M12 Plug-Free End, 2M; Cable Length Metric Lumberg Automation |
| Cable Length | 6.56 ft (20 dm) |