Lumberg Automation - A Belden Brand Sensor Cordset, M12 4 Position Male To Female, 1M; Connector Type A Lumberg Automation RST 4-RKT 4-602/1M

Description
SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cordset, M12 4 Position Male To Female, 1M; Connector Type A Lumberg Automation - 05X9090 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cordset, M12 4 Position Male To Female, 1M; Connector Type A Lumberg Automation
05X9090
Sensor Cordset, M12 4 Position Male To Female, 1M; Connector Type A Lumberg Automation 05X9090
SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9090
Product Name Sensor Cordset, M12 4 Position Male To Female, 1M; Connector Type A Lumberg Automation
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details