Lumberg Automation - A Belden Brand Sensor Cord, 5P, M12 Plug-M8 Rcpt, 1M; Cable Length Metric Lumberg Automation RST 5-RKM 5-293/1 M

Description
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:M12 Sensor Straight 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:M12 Sensor Straight 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 1M; Cable Length Metric Lumberg Automation - 80Y6288 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 1M; Cable Length Metric Lumberg Automation
80Y6288
Sensor Cord, 5P, M12 Plug-M8 Rcpt, 1M; Cable Length Metric Lumberg Automation 80Y6288
SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:M12 Sensor Straight 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-M8 RCPT, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:M12 Sensor Straight 5 Position Plug; Connector Type B:M8 Sensor Straight 5 Position Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6288
Product Name Sensor Cord, 5P, M12 Plug-M8 Rcpt, 1M; Cable Length Metric Lumberg Automation
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details