Lumberg Automation - A Belden Brand Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length) RST 4-633/5M

Description
Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length)
Datasheet
Description
Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length) - 70050946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length)
70050946
Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length) 70050946
Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length)

Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length)

Supplier's Site
Single Ended Sensor Cordset, M12 4 Position Male, 5M; Connector Type A Lumberg Automation - 05X9109 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 4 Position Male, 5M; Connector Type A Lumberg Automation
05X9109
Single Ended Sensor Cordset, M12 4 Position Male, 5M; Connector Type A Lumberg Automation 05X9109
SINGLE ENDED SENSOR CORDSET, M12 4 POSITION MALE, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 4 POSITION MALE, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70050946 05X9109
Product Name Cable assy, M12; Male Straight/Cut-end,4 pole (5 meter length) Single Ended Sensor Cordset, M12 4 Position Male, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6801A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details