SENSOR CORD, 5P, M12 PLUG-FREE END, 5M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 39AH7107 |
| Product Name | Sensor Cord, 5P, M12 Plug-Free End, 5M; Connector Type A Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) |