Vishay Intertechnology, Inc. Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RP12025L472BWB

Description
Win Source Part Number: 963483-RP12025L472BW B Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: 716-RP12025L472BWB
Request a Quote Datasheet
Description
Win Source Part Number: 963483-RP12025L472BW B Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: 716-RP12025L472BWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 963483-RP12025L472BWB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
963483-RP12025L472BWB
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 963483-RP12025L472BWB
Win Source Part Number: 963483-RP12025L472BW B Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: 716-RP12025L472BWB

Win Source Part Number: 963483-RP12025L472BWB
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: *
Package: Bulk
Standard Package: 5
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Vishay Sfernice
Other Names: 716-RP12025L472BWB

Buy Now
Angle, Linear Position Measuring - 716-RP12025L472BWB-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-RP12025L472BWB-ND
Angle, Linear Position Measuring 716-RP12025L472BWB-ND
Sensor

Sensor

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RP12025L472BWB
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RP12025L472BWB
MCB TRANSDUCERS

MCB TRANSDUCERS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 963483-RP12025L472BWB 716-RP12025L472BWB-ND RP12025L472BWB
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0457 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details