Murata Electronics Position Sensors - Angle, Linear Position Measuring - SVK3A103AEA01R00 SVK3A103AEA01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1262642-SVK3A103AEA0 1R00 Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Technology: Resistive Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±1% Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1262642-SVK3A103AEA0 1R00 Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Technology: Resistive Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±1% Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - SVK3A103AEA01R00 - 1262642-SVK3A103AEA01R00 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - SVK3A103AEA01R00
1262642-SVK3A103AEA01R00
Position Sensors - Angle, Linear Position Measuring - SVK3A103AEA01R00 1262642-SVK3A103AEA01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1262642-SVK3A103AEA0 1R00 Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Technology: Resistive Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±1% Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1262642-SVK3A103AEA01R00
Packaging: Reel
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Technology: Resistive
Output: Resistive
Actuator Type: Hole for Shaft
Resistance Tolerance: ±30%
Resistance: 10 kOhms
For Measuring: Rotary Position
Linearity: ±1%
Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 4-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Angle, Linear Position Measuring - 490-12521-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
490-12521-2-ND
Angle, Linear Position Measuring 490-12521-2-ND
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SVK3A103AEA01R00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SVK3A103AEA01R00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SVK3A103AEA01R00
SENSOR ROTARY 333.3DEG SMD

SENSOR ROTARY 333.3DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1262642-SVK3A103AEA01R00 490-12521-2-ND SVK3A103AEA01R00
Product Name Position Sensors - Angle, Linear Position Measuring - SVK3A103AEA01R00 Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9108178 - RS Components, Ltd.
RS Components, Ltd.
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details