Murata Electronics Angle, Linear Position Measuring SV21C201BJA01B00

Description
Hall Effect Sensor Rotary Position Hole for Shaft Connector
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Hole for Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 490-4635-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
490-4635-ND
Angle, Linear Position Measuring 490-4635-ND
Hall Effect Sensor Rotary Position Hole for Shaft Connector

Hall Effect Sensor Rotary Position Hole for Shaft Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1234887-SV21C201BJA01B00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1234887-SV21C201BJA01B00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1234887-SV21C201BJA01B00
Win Source Part Number: 1234887-SV21C201BJA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV21 Termination Style: Connector Package: Bulk Standard Package: 10 Technology: Hall Effect Output: Analog Voltage Actuator Type: Hole for Shaft For Measuring: Rotary Position Linearity: ±2% Voltage - Supply: 5V Mounting Type: Panel Mount Package / Case: Box with Connector Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-4635 Base Product Number: SV21C201 Product Status: Obsolete

Win Source Part Number: 1234887-SV21C201BJA01B00
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: SV21
Termination Style: Connector
Package: Bulk
Standard Package: 10
Technology: Hall Effect
Output: Analog Voltage
Actuator Type: Hole for Shaft
For Measuring: Rotary Position
Linearity: ±2%
Voltage - Supply: 5V
Mounting Type: Panel Mount
Package / Case: Box with Connector
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-4635
Base Product Number: SV21C201
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SV21C201BJA01B00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SV21C201BJA01B00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SV21C201BJA01B00
SENSOR ROTARY CONNECTOR

SENSOR ROTARY CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 490-4635-ND 1234887-SV21C201BJA01B00 SV21C201BJA01B00
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1101LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details