Southwire Company, LLC Bare Copper Wire 10704580

Description
5000 FT 5000 LENGTH IN FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
5000 FT 5000 LENGTH IN FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10704580 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10704580
Bare Copper Wire 10704580
5000 FT 5000 LENGTH IN FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • 5000 FT
  • 5000 LENGTH IN FT
  • 522 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 653.3 LB/1000 FT WEIGHT
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10704580
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421709-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Flat Braided Wire - NE 12242 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 4.10E-4 lbs/ft (6.10E-4 g/mm)
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details