Southwire Company, LLC Bare Copper Wire 10674003

Description
198 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
198 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10674003 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10674003
Bare Copper Wire 10674003
198 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 198 FT
  • 232 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10674003
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Extra-Wide Flat Braided Wire - NE 48730 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1176 lbs/ft (0.1751 g/mm)
View Details
Crimped Wire - 1806027 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2420723-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details