Southwire Company, LLC Bare Copper Wire 10650004

Description
250 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
250 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10650004 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10650004
Bare Copper Wire 10650004
250 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 250 FT
  • 257.6 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10650004
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Signal Wire & Cable - CQ61183001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Extra-Wide Flat Braided Wire - NE 2483230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 1.03 lbs/ft (1.53 g/mm)
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details