Southwire Company, LLC Bare Copper Wire 13616851

Description
500 FT 500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet
Description
500 FT 500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 13616851 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
13616851
Bare Copper Wire 13616851
500 FT 500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
  • 500 FT
  • 500 LENGTH IN FT
  • 0.373 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 325.8 LB/1000 FT WEIGHT
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 13616851
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tubular Braided Wire - NES 24134 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0032 lbs/ft (0.0048 g/mm)
View Details
Oriented Wire - 2420729-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details