Southwire Company, LLC Bare Copper Wire 10632804

Description
1000 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
1000 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10632804 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10632804
Bare Copper Wire 10632804
1000 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 1000 FT
  • 128.5 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10632804
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Flat Braided Wire - NE 24336 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0057 lbs/ft (0.0085 g/mm)
View Details
Crimped Wire - 1806028 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details