Southwire Company, LLC Bare Copper Wire 10719380

Description
3000 FT 3000 LENGTH IN FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 1543.8 LB/1000 FT WEIGHT 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
3000 FT 3000 LENGTH IN FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 1543.8 LB/1000 FT WEIGHT 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10719380 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10719380
Bare Copper Wire 10719380
3000 FT 3000 LENGTH IN FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 1543.8 LB/1000 FT WEIGHT 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • 3000 FT
  • 3000 LENGTH IN FT
  • 814 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 1543.8 LB/1000 FT WEIGHT
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10719380
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Pair Cable - 16PD2LF014 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Oval Tubular Braided Wire - NES 24534 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0159 lbs/ft (0.0236 g/mm)
View Details
Crimped Wire - 1806028 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details