Southwire Company, LLC Bare Copper Wire 10704551

Description
500 FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
500 FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10704551 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10704551
Bare Copper Wire 10704551
500 FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 500 FT
  • 522 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10704551
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Oriented Wire - 2420726-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Tubular Braided Wire - NEQ 241530 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1176 lbs/ft (0.1751 g/mm)
View Details