Southwire Company, LLC Bare Copper Wire 10656703

Description
500 FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
500 FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10656703 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10656703
Bare Copper Wire 10656703
500 FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 500 FT
  • 146 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10656703
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Flat Braided Wire - NE 24136 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0019 lbs/ft (0.0029 g/mm)
View Details
Oriented Wire - 2420728-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0630 inch (1.6 mm)
View Details