Southwire Company, LLC Bare Copper Wire 10707850

Description
1000 FT 574 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
1000 FT 574 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10707850 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10707850
Bare Copper Wire 10707850
1000 FT 574 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 1000 FT
  • 574 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10707850
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420719-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tinned Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Tubular Braided Wire - NEQ 16234 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0043 lbs/ft (0.0064 g/mm)
View Details