Southwire Company, LLC Bare Copper Wire 10632836

Description
2500 FT 2500 LENGTH IN FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 50 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
2500 FT 2500 LENGTH IN FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 50 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10632836 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10632836
Bare Copper Wire 10632836
2500 FT 2500 LENGTH IN FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 50 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
  • 2500 FT
  • 2500 LENGTH IN FT
  • 128.5 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 50 LB/1000 FT WEIGHT
  • 8 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10632836
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420717-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Stainless Steel Oval Braided Wire - NES 241036-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0200 lbs/ft (0.0297 g/mm)
View Details